EN
  • EN
  • DE

LT3517EFE

Part No LT3517EFE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description SP-SWREG/LED Driver, 1.5A, 45V, 2.5MHz Full Featured LED Driver w/ True Color PWM Dimming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 10 mA
Number of Pins 16
Number of Segments 3
RoHS Non-Compliant
Topology Buck-Boost
Win Source Part Number 1012783-LT3517EFE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3517EFE CAD Model

Description

The LT3517EFE is a high-performance LED driver integrated circuit (IC) from Linear Technology, designed to efficiently power and control light-emitting diodes (LEDs) in a wide range of lighting applications. This IC is ideal for both automotive and industrial environments, where reliable and consistent LED performance is crucial.

Key Features

  • Wide Input Voltage Range: The LT3517EFE operates from an input voltage range of 3V to 30V, making it suitable for a variety of power supplies and battery configurations.
  • Integrated 2.3A Switch: With an internal 2.3A, 36V switch, this driver can handle high-power LEDs with ease, ensuring a bright and stable output.
  • Adjustable Frequency: The switching frequency can be adjusted from 250kHz to 2.5MHz, allowing designers to optimize the driver for efficiency or to minimize external component size.
  • Dimming Capabilities: It supports both PWM and analog dimming, offering precise control over the brightness levels of the connected LEDs.

Protection Features

  • Open LED Protection: The LT3517EFE automatically detects open LED conditions, preventing damage to the driver or the remaining functional LEDs.
  • Short-Circuit Protection: In the event of a short circuit, the device provides robust protection, ensuring longevity and reliability.
  • Thermal Protection: With built-in thermal shutdown, the driver safeguards itself and the LEDs from overheating, enhancing the product's safety and durability.

Applications

The versatility of the LT3517EFE makes it an excellent choice for a broad spectrum of LED driving applications, including:

  • Automotive interior, tail, and indicator lighting
  • Industrial and architectural lighting systems
  • General-purpose LED backlighting
  • Signage and decorative LED installations

Package Information

The LT3517EFE is packaged in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal performance, ensuring that the device can handle high-power applications without overheating.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess