EN
  • EN
  • DE

LT3519EMS-1#PBF

Part No LT3519EMS-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16MSOP / LED Driver 3500uA Supply Current Automotive 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 750mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781118-LT3519EMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3519EMS-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3519EMS-1#PBF CAD Model

Description

The LT3519EMS-1#PBF is a versatile and robust integrated circuit designed by Linear Technology, specifically engineered for driving LEDs. This high-performance driver IC is ideal for a wide range of applications, including automotive, industrial, and general lighting systems. Its compact design and powerful features make it an excellent choice for designers looking to create efficient, reliable, and high-quality LED lighting solutions.

Key Features:

  • Wide Input Voltage Range: The LT3519EMS-1#PBF operates over a broad input voltage range, accommodating various power supplies and ensuring consistent performance across different voltage levels.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency of the IC, allowing for flexibility in balancing efficiency and component size.
  • Integrated Boost Converter: With an integrated boost converter, the LT3519EMS-1#PBF can step-up the input voltage to drive LEDs with higher forward voltages, enhancing the versatility of the IC for multiple LED configurations.
  • High-Side Current Sense: The high-side current sensing feature enables accurate control over LED current, which is critical for consistent brightness and color in lighting applications.
  • Open LED Protection: The device incorporates protection against open LED conditions, ensuring the circuit remains safe and functional should an open LED event occur.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, thus prolonging its lifespan and maintaining reliability.
  • Compact Packaging: Housed in a small MSOP-16 package, the LT3519EMS-1#PBF saves valuable board space and is suitable for space-constrained applications.

Applications:

The LT3519EMS-1#PBF is well-suited for a variety of LED driving applications, including:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • Display Backlighting
  • Portable Flashlights and Headlamps

With its robust feature set and Linear Technology's reputation for high-quality components, the LT3519EMS-1#PBF LED Driver IC is an excellent choice for your advanced lighting solutions.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4960 $52.4160
49+ $2.0480 $100.3520
76+ $1.9840 $150.7840
105+ $1.9200 $201.6000
135+ $1.8560 $250.5600
181+ $1.6640 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,812 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess