The LT3624IMSEPBF is a high-performance, step-down switching regulator from Linear Technology, which is a part of Analog Devices. This robust component is designed to efficiently convert input voltages ranging from 4V to 36V to a lower output voltage that is adjustable from 0.8V to as high as the input voltage, making it an ideal choice for a wide array of applications, including automotive, industrial, and telecommunications systems.
Key Features
- Wide Input Voltage Range: The device can handle a broad range of input voltages from 4V to 36V, suitable for applications with varying supply voltages.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to a maximum equal to the input voltage, providing flexibility for different circuit requirements.
- High Efficiency: With its integrated 1.4A switch, the LT3624IMSEPBF can deliver efficiency up to 90%, which is beneficial for power-sensitive designs.
- Thermal Performance: The device is available in a robust MSOP-16E package, which offers excellent thermal performance and a compact footprint.
- Protection Features: It includes features such as overtemperature protection, overcurrent protection, and undervoltage lockout, ensuring reliable operation under abnormal conditions.
Applications
- Automotive electronics
- Industrial control systems
- Telecommunications equipment
- Portable electronic devices
The LT3624IMSEPBF is a testament to Linear Technology's commitment to providing advanced power management solutions. Its combination of wide input voltage range, adjustable output, and high efficiency, along with a comprehensive set of protection features, makes it a versatile choice for designers looking to optimize power consumption and ensure stable operation in their electronic systems.
Ordering Information
For purchasing and further technical details, the LT3624IMSEPBF can be ordered through authorized Linear Technology distributors. Designers can also access datasheets, reference designs, and technical support to streamline the integration of this regulator into their projects.