EN
  • EN
  • DE

LT3645EMSE#PBF

Part No LT3645EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 12-MSOP / Step Down Regulator 3.6V to 36V Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 2
Frequency - Switching 750kHz
Voltage/Current - Output 1 0.8 V ~ 16 V, 500mA
Voltage/Current - Output 2 0.8 V ~ 8 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3.6 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781158-LT3645EMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3645
Introduction Date May 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3645EMSE#PBF CAD Model

Description

The LT3645EMSE#PBF is a high-performance, integrated power management IC from Linear Technology, designed to cater to a wide array of applications requiring efficient power conversion and regulation. This component is particularly suitable for portable devices, automotive applications, and complex industrial equipment, where reliability and efficiency are paramount.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range that makes it versatile for various applications, ensuring compatibility with multiple power sources.
  • High-Efficiency Conversion: It boasts a high-efficiency power conversion capability, which is critical for minimizing heat generation and preserving battery life in portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power supply design.
  • Thermal Protection: The LT3645EMSE#PBF is equipped with thermal shutdown protection, safeguarding the device and the system it powers from damage due to overheating.
  • Robust Packaging: Housed in a sturdy MSOP-16 package, the product is designed for durability and long-term reliability in challenging environments.

Applications

The versatility of the LT3645EMSE#PBF makes it an excellent choice for a broad range of applications, including but not limited to:

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Power Supply Modules

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3645EMSE#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of both consumer and industrial use. With features like overvoltage protection and a wide operating temperature range, this power management IC is designed to deliver consistent performance over its lifespan.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5670 $58.2680
9+ $11.9524 $107.5716
13+ $11.5789 $150.5257
18+ $11.2054 $201.6972
24+ $10.8319 $259.9656
31+ $9.7114 $301.0534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 761 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess