EN
  • EN
  • DE

LT3651EUHE-8.4#PBF

Part No LT3651EUHE-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.4V Automotive 36-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 8.4V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781171-LT3651EUHE-8.4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3651-8.4
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3651EUHE-8.4#PBF CAD Model

Description

Product Overview: LT3651EUHE-8.4#PBF

The LT3651EUHE-8.4#PBF is a highly efficient, single-cell Li-Ion battery charger integrated circuit designed by Linear Technology for precision charging applications. This advanced charging solution is ideal for portable electronic devices, medical equipment, and any other systems that require reliable battery management. With its wide input voltage range and ability to deliver up to 2A of continuous charge current, the LT3651EUHE-8.4#PBF is a versatile component suited for a variety of demanding applications.

Key Features:

  • Input Voltage Range: The device operates over a wide input voltage range from 4.95V to 32V, making it suitable for various power sources, including wall adapters and solar panels.
  • Adjustable Charge Current: Users can set the charge current from 0.1A to 2A through a single resistor, providing flexibility in the design and optimization of the charging profile for specific battery requirements.
  • Precision Charge Voltage: The LT3651EUHE-8.4#PBF ensures accurate charge voltage with a tight regulation of ±0.35% at 25°C, which is crucial for maximizing battery capacity and lifespan.
  • Programmable Charge Termination: The device includes programmable C/10 charge termination and an onboard timer for added safety and battery protection.
  • Thermal Regulation: To prevent overheating, the charger regulates the charge current based on the die temperature during high power operation or high ambient temperature conditions.
  • No External Blocking Diode Required: The internal ideal diode controller provides a low loss power path, enhancing efficiency and negating the need for an external Schottky diode.

Protection Features:

  • Reverse Battery Protection: The device prevents damage to the charger in case of reverse battery installation.
  • Overvoltage Protection: The LT3651EUHE-8.4#PBF includes overvoltage protection that safeguards the charger and the battery from input voltage spikes.
  • Thermal Shutdown: The thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the charger and the battery.

The LT3651EUHE-8.4#PBF comes in a compact 3mm x 3mm QFN package, making it a space-saving solution for modern electronic designs. With its comprehensive set of features and protections, this Linear Technology product stands out as a reliable and high-performance charging solution for single-cell Li-Ion batteries.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7389 $68.2167
6+ $18.6576 $111.9456
9+ $18.0745 $162.6705
12+ $17.4915 $209.8980
15+ $16.9084 $253.6260
20+ $15.1593 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess