EN
  • EN
  • DE

LT3652HVEMSE#TRPBF

Part No LT3652HVEMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 2A 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 4 to 5
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 18V (Max)
Maximum Supply Voltage 34V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 12-MSOP-EP
Win Source Part Number 1059517-LT3652HVEMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3652HVEMSE#TRPBF CAD Model

Description

Linear Technology's LT3652HVEMSE#TRPBF Power Tracking Battery Charger

The LT3652HVEMSE#TRPBF is a highly sophisticated power tracking battery charger IC designed by Linear Technology, which specializes in managing solar power efficiently to charge a variety of battery types. This innovative component is engineered to precisely control the charging process of batteries, optimizing the energy utilization from solar panels or other high impedance power sources.

This charger is a variant of the LT3652, with the HV indicating a 'high voltage' capability, making it particularly well-suited for applications that require charging from sources that can provide higher voltages. The LT3652HVEMSE#TRPBF operates over a wide input voltage range from 4.95V to 34V, which is reduced to 4.4V after the start-up, ensuring versatility in various power environments.

The device is designed to charge a broad spectrum of battery chemistries, including Lithium-Ion/Polymer, Lead-Acid, and LiFePO4 batteries. It is capable of delivering up to 2A of continuous charge current, adjustable via a single resistor. The LT3652HVEMSE#TRPBF employs a 3.3V float voltage feedback reference, enabling the user to set the float voltage to suit the specific battery chemistry and number of cells via a simple resistor divider.

One of the key features of this charger is its PowerPath control, which manages the power distribution between the load and the battery. This feature ensures that the system remains operational even when the input power is limited or unavailable. The LT3652HVEMSE#TRPBF also includes an internal thermal feedback mechanism that regulates the charge current to maintain a safe temperature during operation.

Other notable features include its MPPT (Maximum Power Point Tracking) capability, which maximizes the energy harvested from solar panels, and its ability to provide a constant-current/constant-voltage charge algorithm with programmable charge termination. The device is also equipped with a range of safety features such as input supply overvoltage protection, battery temperature sensing and monitoring, and NTC thermistor interface for temperature-qualified charging.

The LT3652HVEMSE#TRPBF is packaged in a compact 12-pin MSOP package with an exposed pad for enhanced thermal performance, making it an excellent choice for space-constrained portable applications. It is a robust solution for energy-conscious, environmentally friendly power management in a variety of applications including solar-powered systems, portable instruments, and industrial equipment.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess