EN
  • EN
  • DE

LT3693EMSE#PBF

Part No LT3693EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 30V
Output Current 3.5A
Frequency - Switching 230kHz to 2.45MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 020417-LT3693EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3693EMSE#PBF CAD Model

Description

Product Overview: LT3693EMSE#PBF

The LT3693EMSE#PBF is a high-performance step-down switching regulator designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This advanced power management component is specifically engineered to cater to a broad spectrum of applications, including automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: The LT3693EMSE#PBF operates with an input voltage range from 3.6V to 36V, making it versatile for use in systems with varying power requirements.
  • Adjustable Operating Frequency: With an adjustable frequency from 250kHz to 2.25MHz, designers can optimize the regulator for efficiency or component size.
  • Robust Thermal Performance: Housed in an MSOP-16E package, the device boasts excellent thermal performance, ensuring reliability under varying operating conditions.
  • High Efficiency: The regulator provides high efficiency, reducing power loss and heat generation, which is crucial for maintaining system stability and longevity.
  • Integrated Features: It includes a 1.1A switch, soft-start capability, and a catch diode, streamlining design and reducing external component count.

Protection Mechanisms

The LT3693EMSE#PBF is equipped with a plethora of protection features to safeguard the system under abnormal conditions. These include:

  • Overtemperature Protection: The device automatically shuts down if the internal temperature exceeds safe operating limits.
  • Current Limiting: In-built current limiting prevents damage from overcurrent conditions, ensuring the longevity of the regulator and the system it powers.
  • Undervoltage Lockout (UVLO): This feature ensures that the regulator operates only when the input voltage is within an acceptable range.

Applications

The versatile nature of the LT3693EMSE#PBF makes it suitable for a wide array of applications, such as:

  • Automotive systems, including navigation, infotainment, and telematics
  • Industrial control and automation systems
  • Telecommunication and networking equipment
  • Portable electronic devices that require efficient power management

Overall, the LT3693EMSE#PBF from Linear Technology is an exemplary choice for designers seeking a robust, efficient, and reliable step-down regulator that can handle a wide range of input voltages and provide strong protection features.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6904 $52.1424
15+ $7.1306 $106.9590
22+ $6.9078 $151.9716
30+ $6.6849 $200.5470
39+ $6.4621 $252.0219
52+ $5.7936 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess