EN
  • EN
  • DE

LT3755EMSE-2#TRPBF

Part No LT3755EMSE-2#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 1700uA Supply Current Automotive 16-Pin MSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Voltage - Output 75V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781252-LT3755EMSE-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3755
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3755EMSE-2#TRPBF CAD Model

Description

The LT3755EMSE-2#TRPBF is a sophisticated LED driver integrated circuit (IC) from Linear Technology designed to efficiently manage and drive high-power light-emitting diodes (LEDs). This component is particularly suitable for applications requiring high input voltages and precise LED current regulation, including automotive, industrial, and architectural lighting systems.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 40V, making it versatile for various power supply conditions.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, which allows designers to optimize the size and efficiency of the external components.
  • Constant-Current and Constant-Voltage Regulation: This feature ensures that LEDs receive a consistent current for uniform brightness and prolonged life, while also providing constant voltage when required.
  • Robust Thermal Performance: The LT3755EMSE-2#TRPBF is available in a thermally efficient MSOP-16E package, which helps in managing heat dissipation for reliable long-term operation.
  • Integrated Fault Protection: The IC includes open LED protection, LED short-circuit protection, and over-temperature protection, enhancing the safety and durability of the overall lighting solution.

Applications:

  • Automotive Lighting
  • Industrial Lighting
  • Architectural Lighting
  • General Purpose LED Illumination

The LT3755EMSE-2#TRPBF is not just a driver; it's a comprehensive solution for advanced LED lighting systems. Its high input voltage capability coupled with energy-efficient operation and robust protection features make it an ideal choice for designers looking to create reliable, high-performance lighting applications. With the flexibility to support multiple LED configurations and the ability to provide a stable light output, this LED driver IC stands out as a top-tier component in the solid-state lighting industry.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6718 $51.0462
22+ $4.6538 $102.3836
34+ $4.5084 $153.2856
46+ $4.3630 $200.6980
60+ $4.2175 $253.0500
80+ $3.7812 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess