EN
  • EN
  • DE

LT3758HMSE#PBF

Part No LT3758HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback/Step Up 330kHz Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 5.5 V ~ 100 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781280-LT3758HMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3758
Introduction Date July 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3758HMSE#PBF CAD Model

Description

The LT3758HMSE#PBF is a high-performance, isolated DC/DC controller from Linear Technology, designed to drive transformers for both isolated and non-isolated applications. This versatile device is capable of generating a wide range of output voltages from a variety of input sources, including single-ended or multiple-ended configurations.

Key Features

  • Wide Input Voltage Range: The controller operates over a 5.5V to 100V input voltage range, making it suitable for a broad spectrum of power sources.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz and 1MHz, allowing for flexibility in design to optimize efficiency and component size.
  • Integrated Gate Driver: The LT3758HMSE#PBF integrates a 1.9A, high-side gate driver, which simplifies the circuit and reduces external component count.
  • Robust Thermal Performance: Housed in an MSOP-16 package with enhanced thermal performance, this product is designed to operate reliably in demanding conditions.

Applications

The LT3758HMSE#PBF is ideal for a range of applications, including but not limited to:

  • Isolated Telecom or Datacom Power Supplies
  • Industrial Applications
  • Medical Equipment
  • Automotive Systems
  • Power-over-Ethernet (PoE) Systems

Protection Features

With an array of protection features, the LT3758HMSE#PBF ensures safe and reliable operation:

  • Soft-Start Function: Limits inrush current during startup, providing a controlled power-up sequence.
  • Under-Voltage Lockout (UVLO): Shuts down the device when the input voltage falls below a preset threshold, protecting the circuit.
  • Over-Temperature Protection: Automatically reduces switching frequency or shuts down the device to prevent overheating.

Conclusion

The LT3758HMSE#PBF from Linear Technology is a sophisticated and reliable choice for designers seeking an isolated DC/DC controller that offers flexibility, efficiency, and protection in a compact package. Its broad input voltage range and adjustable switching frequency make it a versatile solution for a wide array of power conversion challenges.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7800 $58.6800
13+ $8.0246 $104.3198
20+ $7.7738 $155.4760
27+ $7.5231 $203.1237
35+ $7.2723 $254.5305
47+ $6.5200 $306.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess