EN
  • EN
  • DE

LT3791EFE-1#TRPBF

Part No LT3791EFE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.7V ~ 60V
Frequency - Switching 200kHz ~ 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-TSSOP-EP
Part Number Series LT3791
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802683-LT3791EFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3791EFE-1#TRPBF CAD Model

Description

Product Overview: LT3791EFE-1#TRPBF

The LT3791EFE-1#TRPBF is a high-performance DC/DC controller from Linear Technology, designed to cater to a wide array of power conversion applications. This versatile component is capable of regulating a constant-current or constant-voltage output, making it an ideal choice for battery chargers, LED drivers, and general-purpose power supply designs.

Key Features

  • Wide Input Voltage Range: The device can efficiently operate over a broad input voltage range, accommodating fluctuations in power supply with ease.
  • Constant-Current and Constant-Voltage Regulation: It provides precise control for applications requiring stable current or voltage, such as LED lighting or battery charging.
  • Multi-Topology Support: The LT3791EFE-1#TRPBF supports various topologies including buck, boost, buck-boost, and SEPIC, offering design flexibility for different circuit configurations.
  • Robust Thermal Performance: Enclosed in a thermally efficient TSSOP-38 package, this controller ensures reliable operation even under high power conditions.
  • Integrated Fault Protection: Features such as overvoltage, overcurrent, and overtemperature protections safeguard the device and the system it is part of from potential damage.

Applications

Thanks to its adaptable design and comprehensive feature set, the LT3791EFE-1#TRPBF is suited for a variety of applications, including:

  • High-Power LED Lighting
  • Automotive and Industrial Lighting
  • Battery Charging Systems
  • Power Supplies for Telecommunications and Networking
  • General-Purpose Constant-Current Sources

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3791EFE-1#TRPBF is no exception. It is manufactured with rigorous standards to ensure high reliability and performance consistency. This product is available in a RoHS-compliant package, adhering to environmental standards and regulations.

Whether you're designing an advanced LED lighting system or a robust power supply, the LT3791EFE-1#TRPBF offers the efficiency, flexibility, and reliability required for your sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5407 $52.7035
12+ $8.6488 $103.7856
18+ $8.3785 $150.8130
25+ $8.1082 $202.7050
32+ $7.8380 $250.8160
43+ $7.0271 $302.1653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess