EN
  • EN
  • DE

LT3791EFE-1

Part No LT3791EFE-1
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V 4-Switch Synchronous Buck-Boost Controller | IC REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 4.7V ~ 60V
Switching Frequency 200kHz ~ 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206800-LT3791EFE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3791EFE-1 CAD Model

Description

Product Overview: LT3791EFE-1

The LT3791EFE-1 is a robust and highly efficient synchronous buck-boost DC/DC LED driver and controller from Linear Technology, designed to regulate LED current with precision. This versatile component is capable of operating from a wide input voltage range, making it suitable for a variety of applications, from automotive and industrial lighting to general-purpose power regulation tasks.

Key Features

  • Wide Input Voltage Range: The LT3791EFE-1 is engineered to handle input voltages from 4.7V to 60V, providing flexibility for various power supply conditions.
  • High Output Voltage Capability: It can produce an output voltage up to 60V, which is ideal for driving multiple LEDs in series and ensuring consistent illumination across the array.
  • Synchronous Operation: The device's synchronous rectification feature increases efficiency by reducing power loss, making it an energy-efficient choice for continuous operation.
  • Constant-Current and Constant-Voltage Modes: The LT3791EFE-1 can be configured to provide a constant current for driving LEDs or a constant voltage for charging batteries or powering electronics.
  • Spread Spectrum Frequency Modulation: This feature minimizes electromagnetic interference (EMI), making the product suitable for noise-sensitive applications.

Thermal Management and Protection

The LT3791EFE-1 incorporates thermal protection to safeguard against overheating. It also includes a range of protection features such as open-circuit, short-circuit, overvoltage, and overcurrent protection to ensure reliable operation under adverse conditions.

Applications

With its versatile design, the LT3791EFE-1 is an excellent choice for a broad spectrum of applications, including:

  • Automotive and architectural lighting
  • Industrial high power lighting
  • Battery charging
  • Power supplies for telecommunications and networking

The LT3791EFE-1 is available in a thermally enhanced TSSOP-28 package, offering a compact solution for space-constrained applications. Its advanced features and robust design make it a go-to driver/controller for those seeking performance and reliability in their LED lighting or power regulation systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
16+ $7.5482 $120.7712
24+ $7.2880 $174.9120
35+ $6.7674 $236.8590
45+ $6.5070 $292.8150
56+ $6.2469 $349.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess