EN
  • EN
  • DE

LT3955IUHE#PBF

Part No LT3955IUHE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 3.5A 36QFN / LED Driver 2200uA Supply Current Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 60V
Output Current per Channel 3.5A (Switch)
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781325-LT3955IUHE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3955
Introduction Date June 10, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3955IUHE#PBF CAD Model

Description

Product Overview: LT3955IUHE#PBF - Linear Technology

The LT3955IUHE#PBF is a versatile and robust DC/DC converter designed by Linear Technology, now part of Analog Devices, for a wide range of applications. This high-performance integrated circuit is tailored for driving LEDs but can also be used for battery charging and other general-purpose step-up or step-down applications. It operates from an input voltage range of 4.5V to 40V, making it suitable for automotive, industrial, and architectural lighting systems, as well as portable and battery-powered devices.

One of the key features of the LT3955IUHE#PBF is its internal 5A, 40V power switch, which provides ample current for most high-brightness LED applications. The device also includes an internal PWM dimming generator, or it can use an external PWM signal, offering flexibility in brightness control. The dimming ratio can be as high as 3000:1, allowing for very fine control over lighting intensity.

The LT3955IUHE#PBF also incorporates a range of protective features to ensure reliability and longevity of the end application. These include open LED protection, short-circuit protection, and thermal shutdown. The frequency of operation can be set between 100kHz to 1MHz with an external resistor or synchronized to an external clock, giving designers the ability to optimize efficiency and minimize external component sizes.

For thermal management, the LT3955IUHE#PBF is available in a thermally enhanced 36-lead QFN package. This package design helps to dissipate heat effectively, ensuring stable operation even under high power or high ambient temperature conditions.

In summary, the LT3955IUHE#PBF is a highly adaptable, efficient, and reliable solution for a myriad of applications requiring DC/DC conversion. Its combination of high switching capability, precision dimming control, and comprehensive protection features make it a top choice for engineers and designers looking for a high-quality power management solution.

With Linear Technology's reputation for precision and performance, the LT3955IUHE#PBF is poised to deliver outstanding functionality and value in your next project.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess