EN
  • EN
  • DE

LT3958IUHE#TRPBF

Part No LT3958IUHE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 36VQFN / DC/DC Cntrlr Single-OUT Flyback/Step Up 1200kHz Automotive 28-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 80V
Output Voltage 1.6V
Output Voltage MAX 84V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 36-WFQFN, 28 Leads, Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781329-LT3958IUHE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3958
Introduction Date May 24, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3958IUHE#TRPBF CAD Model

Description

Overview of the LT3958IUHE#TRPBF

The LT3958IUHE#TRPBF is a versatile and high-performance DC/DC converter from Linear Technology, designed to cater to a broad range of applications requiring efficient power conversion. This advanced component is specifically engineered to handle tasks such as boost, flyback, SEPIC, and inverting power supply configurations with ease, making it a go-to choice for designers looking for flexibility and reliability in their power supply designs.

Key Features

  • Wide Input Voltage Range: The LT3958IUHE#TRPBF operates over a wide input voltage range from 3V to 60V, accommodating a variety of power sources and ensuring consistent performance even under fluctuating input conditions.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 100kHz to 1MHz, this converter allows designers to optimize the size of external components and performance for specific applications.
  • Integrated Gate Driver: The inclusion of an onboard gate driver for the power MOSFET simplifies the design process and reduces external component count.
  • Robust Protection Features: It comes equipped with protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions.

Applications

The LT3958IUHE#TRPBF's versatile nature makes it suitable for a wide array of applications, including but not limited to:

  • Automotive and Industrial Lighting
  • Telecommunications Power Supplies
  • Battery-Powered Equipment
  • Positive or Negative Output Voltage Regulators
  • Isolated Converters without an Optocoupler

Package and Reliability

This converter is offered in a compact 36-lead QFN package, which is ideal for space-constrained applications. The LT3958IUHE#TRPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range, suitable for demanding environments.

In summary, the LT3958IUHE#TRPBF from Linear Technology is a high-quality, adaptable DC/DC converter that provides designers with the flexibility and performance required to meet the needs of various complex power supply applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6577 $51.2078
34+ $3.0012 $102.0408
52+ $2.9074 $151.1848
72+ $2.8136 $202.5792
92+ $2.7198 $250.2216
124+ $2.4385 $302.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,982 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess