EN
  • EN
  • DE

LT3959EFE#PBF

Part No LT3959EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 38TSSOP / Conv DC-DC 1.6V to 40V Inv/Step Up Single-Out 1.6V to 40V 6A Automotive 38-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.6V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 40V (Switch)
Output Current 6A (Switch)
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 781330-LT3959EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3959
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3959EFE#PBF CAD Model

Description

Linear Technology's LT3959EFE#PBF: A Versatile DC/DC Converter

The LT3959EFE#PBF is a high-performance DC/DC converter designed by Linear Technology for a wide range of applications, including automotive, industrial, and telecommunications systems. This versatile component is capable of boosting, inverting, or SEPIC (Single-Ended Primary-Inductor Converter) configurations, which makes it an excellent choice for designers who require a flexible power solution that can adapt to various voltage requirements.

At the heart of the LT3959EFE#PBF lies a 5.5V to 40V input voltage range, which allows it to operate from a variety of input sources, from single-cell Li-Ion batteries to automotive inputs. The output voltage can be set to up to 60V in boost mode, making it suitable for driving LEDs, battery charging, or any application that requires a high voltage output.

One of the key features of the LT3959EFE#PBF is its frequency adjustability, ranging from 100kHz to 1MHz, which enables designers to optimize the converter for efficiency or component size. The device also includes a programmable soft-start function that limits inrush current during startup, providing additional protection for sensitive electronic components.

The LT3959EFE#PBF incorporates internal 6A, 70V switches that contribute to its high efficiency and robust performance. Furthermore, the device offers spread spectrum frequency modulation, which reduces EMI and helps in meeting stringent electromagnetic compatibility (EMC) requirements.

Protection features are paramount in power management, and the LT3959EFE#PBF delivers with its overvoltage and overtemperature protection. This ensures reliable operation under a wide range of conditions and extends the life of the product. Additionally, the device is available in a thermally enhanced TSSOP-16 package that aids in heat dissipation, critical for maintaining performance and reliability.

Overall, the LT3959EFE#PBF from Linear Technology is a powerful, versatile, and reliable solution for complex power supply designs. Its wide input voltage range, adjustable frequency, and robust protection features make it an ideal choice for engineers looking to create efficient and durable systems.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2735 $65.0940
8+ $13.3526 $106.8208
12+ $12.9354 $155.2248
16+ $12.5181 $200.2896
21+ $12.1008 $254.1168
28+ $10.8490 $303.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess