EN
  • EN
  • DE

LT3970EDDB#TRPBF

Part No LT3970EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 535MA 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 25V
Output Current 535mA (Switch)
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 136142-LT3970EDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3970EDDB#TRPBF CAD Model

Description

LT3970EDDB#TRPBF - 40V, 350mA Step-Down Regulator with 2.5µA Quiescent Current

The LT3970EDDB#TRPBF is a robust and efficient DC/DC step-down switching regulator from Linear Technology, designed to provide a compact power management solution for automotive and industrial applications. This high-performance regulator is capable of delivering a continuous output current of up to 350mA and supports a wide input voltage range from 4.3V to 40V, making it ideal for load dump and cold-crank conditions often encountered in automotive power systems.

One of the most remarkable features of the LT3970EDDB#TRPBF is its ultra-low quiescent current of only 2.5µA, which significantly extends the life of battery-operated systems when in standby mode. The device operates with a fixed frequency, internally compensated, current mode PWM architecture that ensures stable and low noise operation across a range of operating conditions.

The LT3970EDDB#TRPBF provides a high level of protection with features like a robust short-circuit protection, thermal overload protection, and a wide temperature operating range. Its Burst Mode® operation maintains high efficiency at low output currents while keeping the output ripple to a minimum, which is essential for noise-sensitive applications.

For design flexibility, the regulator offers an adjustable output voltage from 1.2V to 20V, which can be set with a simple resistor divider. It also includes an internal soft-start feature to limit inrush current during startup, further enhancing the reliability of the system it powers.

The LT3970EDDB#TRPBF comes in a small 12-lead (3mm x 3mm) DFN package with a thermal pad for improved thermal performance. This compact form factor along with minimal external component requirements makes it suitable for space-constrained applications.

In summary, the LT3970EDDB#TRPBF from Linear Technology is a versatile and energy-efficient step-down regulator that offers a combination of low quiescent current, wide input voltage range, and robust protection features. It is an excellent choice for designers looking to optimize power consumption and ensure reliable operation in their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9264 $53.3376
19+ $5.5441 $105.3379
29+ $5.3529 $155.2341
41+ $4.9706 $203.7946
53+ $4.7794 $253.3082
66+ $4.5882 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess