EN
  • EN
  • DE

LT3970EMS-3.3#PBF

Part No LT3970EMS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 535MA 10MSOP / Conv DC-DC 4.2V to 40V Step Down Single-Out 3.3V 0.35A Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 535mA (Switch)
Frequency - Switching 200kHz ~ 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781335-LT3970EMS-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3970
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3970EMS-3.3#PBF CAD Model

Description

Product Overview: LT3970EMS-3.3#PBF

The LT3970EMS-3.3#PBF is a high-performance step-down switching regulator from Linear Technology, which is now part of Analog Devices. This efficient DC-DC converter is designed to provide a fixed 3.3V output voltage from a wide input voltage range of 4.3V to 38V, making it highly versatile for a broad range of applications. The device is capable of delivering up to 3.5A of continuous output current with excellent load and line regulation.

The LT3970EMS-3.3#PBF comes in a compact MSOP-16 package, which is ideal for space-constrained applications. Its thermally efficient package helps in maintaining optimal performance by effectively dissipating heat. The regulator features a high switching frequency that can be adjusted from 200kHz to 2.4MHz or synchronized to an external clock, allowing flexibility in design and the use of small, low-cost inductors and capacitors.

With its internal 4A switch, the LT3970EMS-3.3#PBF offers a robust power solution. It incorporates a Burst Mode® operation, which significantly improves efficiency at low output currents and reduces standby current draw, making it suitable for battery-powered and energy-sensitive applications. The device also features a 'catch' diode, further simplifying the design and reducing external component count.

Safety features of the LT3970EMS-3.3#PBF include thermal shutdown, current limiting, and reverse battery protection, which safeguard the device and the application during abnormal operating conditions. The regulator also provides soft-start capability to manage inrush current during startup, enhancing system reliability.

Applications for this versatile switching regulator include automotive and industrial power systems, communications infrastructure, and portable electronics, where stable voltage regulation and high efficiency are critical. Its robust design ensures reliable operation in harsh environments, while its ease of use and integration make it a preferred choice for designers seeking a high-quality power management solution.

With its combination of performance, features, and reliability, the LT3970EMS-3.3#PBF from Linear Technology is an excellent choice for meeting the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0874 $55.4370
11+ $9.0974 $100.0714
18+ $8.8131 $158.6358
24+ $8.5288 $204.6912
31+ $8.2445 $255.5795
41+ $7.3916 $303.0556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,736 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess