The LT3970IMS#PBF is a robust and versatile step-down switching regulator from Linear Technology, designed to deliver high efficiency and reliable performance for a wide range of applications. This DC-DC converter operates over a voltage range of 4.3V to 38V, making it suitable for use in automotive, industrial, and high-reliability systems that require a stable and regulated output voltage.
Key Features
- Wide Input Voltage Range: 4.3V to 38V allows for use in various applications, including those with fluctuating input sources.
- Adjustable Output Voltage: The output voltage can be set from 1.19V to as high as the input voltage, providing flexibility in design.
- High Efficiency: Integrated 3.3A switch enables efficiencies up to 93%, reducing power loss and heat generation.
- Burst Mode® Operation: Offers quiescent current under 75µA, which is ideal for battery-powered and energy-sensitive applications.
- Thermal Protection: Features thermal shutdown and current limit protection, ensuring the device operates within safe temperature ranges.
- Stable with Low ESR Ceramic Capacitors: Operates with ceramic output capacitors, reducing output ripple and enhancing reliability.
- MSOP-12 Package: The compact MSOP-12 package is suitable for space-constrained applications.
Applications
- Automotive and Industrial Systems
- Telecommunications Infrastructure
- Portable Handheld Devices
- Battery-Powered Equipment
- Power Supplies for FPGAs and DSPs
The LT3970IMS#PBF is engineered to simplify the design process while ensuring high performance. Its ability to handle a wide range of input voltages and provide a stable output makes it a preferred choice for designers looking for a reliable power solution. The product's compact size, coupled with its low quiescent current and high efficiency, makes it an excellent choice for portable and energy-sensitive applications where power conservation is critical.