LT3971EDD-3.3 – Efficient, Versatile DC/DC Converter
The LT3971EDD-3.3 is a robust and high-efficiency DC/DC converter from Linear Technology, designed to cater to a wide range of power supply applications. This step-down converter is capable of delivering a fixed 3.3V output from an input voltage range of 4.3V to 38V, making it suitable for applications that experience wide input voltage variations such as automotive, industrial, and telecommunication systems.
Key Features:
- Wide Input Voltage Range: Operates from 4.3V to 38V, ideal for fluctuating power sources.
- Fixed Output Voltage: Provides a stable 3.3V output, essential for sensitive electronics.
- High Efficiency: Up to 93% efficiency reduces power loss and heat generation.
- Low Ripple Burst Mode® Operation: Ensures low noise operation, beneficial for RF and precision-analog applications.
- Adjustable Switching Frequency: From 200kHz to 2.4MHz, allowing optimization between efficiency and external component size.
- Thermal Protection: Overtemperature protection ensures the device operates within safe temperature ranges.
- Robust Packaging: Available in a small 10-pin (3mm x 3mm) DFN package for compact designs.
Applications:
- Automotive and Industrial Power Systems
- Telecommunications Infrastructure
- Portable Handheld Devices
- Power Supplies for Battery-Operated Devices
The LT3971EDD-3.3 integrates a variety of protections to ensure long-term reliability. These include under-voltage lockout to prevent operation at insufficient voltages, a current limit feature to protect against overcurrent conditions, and a frequency foldback feature that helps prevent overheating during short-circuit conditions.
With its combination of versatility, high efficiency, and compact design, the LT3971EDD-3.3 from Linear Technology stands out as a power management solution that can meet the rigorous demands of modern electronic devices. Its ease of integration into various circuit designs makes it a go-to choice for engineers looking to enhance power efficiency and reliability in their products.