EN
  • EN
  • DE

LT3971EMSE-3.3#PBF

Part No LT3971EMSE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A 10-MSOP / Conv DC-DC 4.3V to 38V Synchronous Step Down Single-Out 3.3V 1.2A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 38V
Output Voltage 3.3V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781350-LT3971EMSE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3971
Introduction Date February 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3971EMSE-3.3#PBF CAD Model

Description

The LT3971EMSE-3.3#PBF is a robust and efficient DC/DC converter integrated circuit (IC) from Linear Technology, designed to provide a fixed output voltage of 3.3V. This high-performance module is a part of Linear Technology's wide range of power management solutions, catering to a diverse set of applications across various industries.

Key Features

  • Output Voltage: The device offers a stable and regulated 3.3V output, which is essential for powering sensitive electronic components that require a precise voltage level.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in systems with varying power supply conditions.
  • High Efficiency: The LT3971EMSE-3.3#PBF is designed for high efficiency, which helps in reducing power loss and improving system performance.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery-powered applications, as it extends battery life by minimizing power drain when in standby mode.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, ensuring reliable operation under different environmental conditions.
  • Robust Package: Housed in a durable MSOP-16 package, the LT3971EMSE-3.3#PBF is designed for resilience and longevity in harsh environments.

Applications

The LT3971EMSE-3.3#PBF is suitable for a wide array of applications, including but not limited to:

  • Automotive and industrial systems
  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Data acquisition systems
  • Embedded systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3971EMSE-3.3#PBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. With its advanced features and robust design, this DC/DC converter is an excellent choice for designers looking for a dependable power management solution.

Please note that the technical specifications and applications mentioned here are not exhaustive and it is recommended to consult the product datasheet for more detailed information.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6384 $50.5536
10+ $10.3700 $103.7000
15+ $10.0459 $150.6885
21+ $9.7218 $204.1578
27+ $9.3978 $253.7406
36+ $8.4256 $303.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess