EN
  • EN
  • DE
  • IT

LT3990EMSE#TRPBF

Part No LT3990EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.35A 16MSOP / Conv DC-DC 4V to 62V Step Down Single-Out 1.21V to 25V 0.35A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 62V
Output Voltage 1.21V
Output Voltage MAX 25V
Output Current 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781378-LT3990EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3990
Introduction Date December 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3990EMSE#TRPBF CAD Model

Description

Overview of the LT3990EMSE#TRPBF

The LT3990EMSE#TRPBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This robust and efficient component is engineered to meet a wide range of power supply requirements, making it an ideal choice for various applications in the electronics industry.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 38V, accommodating a variety of power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.79V to 24V, providing flexibility for different circuit requirements.
  • High Efficiency: With its high-efficiency design, the LT3990EMSE#TRPBF ensures minimal power loss during operation, making it suitable for energy-sensitive applications.
  • Low Quiescent Current: The low quiescent current of only 2.8µA helps in reducing standby power consumption, which is critical for battery-powered devices.
  • Thermal Performance: Encased in an MSOP-10 package, the product features excellent thermal performance, ensuring reliability even under high temperature conditions.

Applications

The versatility of the LT3990EMSE#TRPBF makes it a perfect fit for a broad array of applications, including but not limited to:

  • Automotive and industrial power systems
  • Portable and battery-powered electronics
  • Telecommunications infrastructure
  • Medical devices
  • Power management for sensors and IoT devices

Reliability and Protection

The LT3990EMSE#TRPBF is built with several protective features to ensure long-term reliability. These include over-temperature protection, reverse-battery protection, and current limiting. The device is also capable of withstanding harsh environments, which is a testament to its robust construction and design.

Conclusion

With its wide input voltage range, adjustable output voltage, high efficiency, and low quiescent current, the LT3990EMSE#TRPBF from Linear Technology is an excellent choice for designers looking for a reliable and versatile DC/DC converter. Its comprehensive protection features and strong thermal performance further enhance its suitability for a wide range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2613 $56.3065
11+ $9.2400 $101.6400
17+ $8.9513 $152.1721
24+ $8.6625 $207.9000
30+ $8.3738 $251.2140
40+ $7.5075 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess