EN
  • EN
  • DE

LT4220IGN#TRPBF

Part No LT4220IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOTSWAP DUAL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Programmable Features Auto Retry, Fault Timeout, Latched Fault, UVLO
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.7mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, FB-, FB+, ON-, ON+, PWRGD, TIMER, TRACK
Win Source Part Number 136633-LT4220IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4220IGN#TRPBF CAD Model

Description

Product Overview: LT4220IGN#TRPBF

The LT4220IGN#TRPBF is a high-performance power management integrated circuit (PMIC) designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This advanced product is engineered to provide efficient, reliable power control and distribution, making it an ideal choice for a broad range of applications in the electronics industry.

Key Features

  • High Efficiency: The LT4220IGN#TRPBF is designed for optimal power conversion efficiency, which is critical for reducing heat generation and improving the overall performance and longevity of electronic systems.
  • Versatile Voltage Range: This PMIC supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different types of electronic equipment.
  • Robust Thermal Management: The device includes features for thermal protection, safeguarding against overheating and ensuring stable operation under varying load conditions.
  • Compact Package: The LT4220IGN#TRPBF comes in a compact package, which is beneficial for space-constrained applications, allowing designers to integrate it into systems with limited PCB real estate.

Applications

The versatility of the LT4220IGN#TRPBF makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Medical electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT4220IGN#TRPBF meets the highest standards of reliability and performance. Each unit is rigorously tested to guarantee that it operates within specified parameters, providing designers with confidence in their power management solutions.

Environmental Compliance

The LT4220IGN#TRPBF is designed with environmental considerations in mind, complying with various international standards and regulations to minimize its ecological impact. This commitment to sustainability reflects Linear Technology's dedication to responsible manufacturing practices.

You May Also Be Interested in

Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess