EN
  • EN
  • DE

FL77944MX

Part No FL77944MX
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 16SOIC  /  LED Driver IC 4 Output AC DC Offline Switcher Analog, PWM, TRIAC Dimming 16-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 90VAC
Voltage - Supply (Max) 305VAC
Dimming Analog, PWM, TRIAC
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-SOIC-EP
Base Product Number FL77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FL77944MXDKR,FL77944MXCT,FL77944MXTR
Standard Package 2,500
Win Source Part Number 1020521-FL77944MX
Ultra Librarian 3D Model Ultra Librarian FL77944MX CAD Model

Description

The FL77944MX is a cutting-edge LED driver integrated circuit (IC) developed by ON Semiconductor, a company renowned for its innovative power and signal management solutions. This advanced driver IC is designed to deliver high-efficiency and reliable performance for a wide range of LED lighting applications.

Key Features

  • Direct AC Line LED Driver: The FL77944MX is capable of driving LED strings directly from the AC mains supply, eliminating the need for complex external circuits.
  • High Power Factor: With an integrated power factor correction, the FL77944MX ensures efficient energy usage with a power factor of over 0.9, which is ideal for meeting energy-saving regulations.
  • Dimming Capability: This IC supports both analog and PWM dimming methods, providing versatility for brightness control in various lighting scenarios.
  • Flicker-Free Operation: The design of the FL77944MX guarantees a flicker-free lighting experience, which is crucial for both residential and commercial lighting environments.
  • Thermal Protection: It includes over-temperature protection, safeguarding the IC and the lighting system from potential thermal damage.

Applications

The FL77944MX is suitable for a diverse range of LED lighting applications, including but not limited to:

  • Residential and commercial lighting fixtures
  • Street lights and outdoor lighting
  • Architectural lighting
  • Task and accent lighting
  • Emergency lighting systems

Technical Specifications

With a robust design, the FL77944MX operates over a wide input voltage range and is designed to handle variations in the AC supply. It is also compatible with multiple LED configurations, making it a versatile choice for designers and manufacturers.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FL77944MX is built to meet stringent industry standards for reliability and performance, ensuring that it stands up to the demands of continuous operation in a variety of settings.

Environmental Considerations

The FL77944MX is designed with environmental considerations in mind. Its energy-efficient operation contributes to reduced power consumption and a lower carbon footprint, aligning with global initiatives for a greener environment.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,321 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess