EN
  • EN
  • DE

LT4256-3CGN

Part No LT4256-3CGN
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller with Open-Circuit Detect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206826-LT4256-3CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4256-3CGN CAD Model

Description

Linear Technology LT4256-3CGN High Voltage Hot Swap Controller

The Linear Technology LT4256-3CGN is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. Packaged in a compact 16-lead SSOP, this device is engineered to handle high voltage applications, supporting a wide operating range from 9V to 80V. It is an ideal solution for managing electronic circuitry connected to high voltage power buses.

The LT4256-3CGN features an adjustable current limit, which allows precise control over the inrush current, ensuring protection against system overloads and short-circuit conditions. This is achieved through an external sense resistor that sets the current limit threshold. Additionally, the device boasts a foldback current limit that helps to reduce the power dissipation in the MOSFET under extreme fault conditions.

One of the key benefits of the LT4256-3CGN is its ability to provide a controlled power-up sequence. This is crucial for sensitive electronic components that require a soft-start to avoid damage from sudden surges of current or voltage. The device's timing can be adjusted through an external capacitor, granting designers the flexibility to tailor the power-up sequence to specific application requirements.

The LT4256-3CGN also incorporates an undervoltage lockout (UVLO) feature, which ensures that the controller remains off until the input voltage reaches a safe operating level. This protects both the controller and the downstream components from operating in undervoltage conditions that could potentially cause malfunction or damage.

For enhanced system reliability, the device includes a fault indicator output that signals whenever a fault condition occurs, such as overcurrent, overtemperature, or power supply undervoltage. This allows for immediate system response, such as shutting down the device or triggering an alarm, to prevent further damage.

Overall, the LT4256-3CGN from Linear Technology is a robust and versatile hot swap controller that offers comprehensive protection features for high voltage applications. Its precision control and flexible configuration options make it an excellent choice for ensuring the safety and reliability of electronic systems in a variety of industries.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess