EN
  • EN
  • DE

LT4356CMS-1#PBF

Part No LT4356CMS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 10-MSOP
Voltage - Working 4 to 80V
Win Source Part Number 1059861-LT4356CMS-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4356CMS-1#PBF CAD Model

Description

LT4356CMS-1#PBF Surge Stopper from Linear Technology

The LT4356CMS-1#PBF is a robust surge stopper device designed to protect loads from high voltage transients. Manufactured by Linear Technology, this component is engineered to safeguard sensitive electronic systems against surges and overvoltage conditions that can occur in a variety of applications, including automotive, industrial, and avionics systems.

Key Features:

  • Overvoltage Protection: The LT4356CMS-1#PBF clamps input voltages over a set threshold, ensuring that the output voltage does not exceed safe operating levels for connected components.
  • Wide Operating Range: This device operates effectively over a wide input voltage range from 4V to 80V, making it versatile for use in a broad array of power systems.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold with an external resistor divider, providing flexibility for different application requirements.
  • Reverse Input Protection: It offers protection against negative input voltages, which can be critical for ensuring the longevity of the electronic system.
  • Low Quiescent Current: The LT4356CMS-1#PBF features a low quiescent current, which is beneficial for power-sensitive applications.

Applications:

  • Automotive Electronics
  • Industrial Systems
  • Avionics
  • Power Supplies
  • Telecommunications

The LT4356CMS-1#PBF is packaged in a compact 10-lead MSOP, which is suitable for space-constrained applications. Its rugged design and comprehensive protection features make it an ideal choice for systems that require reliable operation in harsh environments or under stressful conditions. By using the LT4356CMS-1#PBF, designers can enhance the durability and reliability of their electronic systems, ensuring that they continue to operate smoothly despite exposure to voltage spikes and surges.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0441 $60.2205
11+ $9.8824 $108.7064
16+ $9.5736 $153.1776
22+ $9.2647 $203.8234
28+ $8.9559 $250.7652
38+ $8.0294 $305.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess