EN
  • EN
  • DE

LT5517

Part No LT5517
Manufacturer Linear Technology
Description 40MHz to 900MHz Quadrature Demodulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206860-LT5517
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5517 CAD Model

Description

Product Overview: Linear Technology's LT5517 Mixer

The LT5517 from Linear Technology is a high-performance, double-balanced mixer designed to cater to the demanding requirements of RF and IF applications. This versatile component is optimized for use in wireless systems such as cellular, PCS, 3G, and 4G, as well as in broadband and cable TV applications. The LT5517 is an essential building block for RF engineers seeking to create sophisticated communication systems with high dynamic range and excellent linearity.

Key Features

  • Frequency Range: The LT5517 is capable of operating over a wide frequency range, with an RF and LO frequency from 400MHz to 3.5GHz, and an IF frequency from 40MHz to 500MHz. This broad range makes it suitable for a variety of high-frequency applications.
  • Conversion Gain: With a conversion gain typically at 2.7dB, the LT5517 ensures signal strength is maintained or even enhanced during the mixing process.
  • Low LO Drive Level: The mixer operates with a low local oscillator (LO) drive level, requiring only 0dBm, which helps to minimize power consumption and eases integration with other components.
  • Excellent Linearity: It exhibits an Input IP3 of +24dBm at 900MHz, which is indicative of its excellent linearity and ability to handle high signal levels without significant distortion.
  • Single-Ended RF and IF Ports: The mixer's RF and IF ports are designed to be single-ended, simplifying the PCB layout and reducing the need for complex balun structures.

Applications

  • Wireless Infrastructure (GSM, CDMA, UMTS, LTE)
  • Broadband Wireless Access
  • Cable TV Modulators and Demodulators
  • Portable and Mobile Radios
  • Test Equipment and Sensors

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LT5517 mixer meets stringent industry standards for performance and reliability. The component is available in a compact 16-lead QFN package, making it suitable for space-constrained applications while providing robust functionality.

Overall, the LT5517 is a superior choice for designers looking for a mixer that combines a wide operating frequency range with high linearity and a low LO drive level, all in a package that exemplifies Linear Technology's dedication to precision and quality.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess