EN
  • EN
  • DE

LT5522EUF#TR

Part No LT5522EUF#TR
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, PCS, UMTS
Frequency 400MHz to 2.7GHz
Number of Mixers 1
Gain -0.2dB
Noise Figure 13.9dB
Secondary Attributes Down Converter
Operating Supply Current 68mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 95140-LT5522EUF#TR
Ultra Librarian 3D Model Ultra Librarian LT5522EUF#TR CAD Model

Description

Linear Technology's LT5522EUF#TR High Linearity Mixer IC

The LT5522EUF#TR is a state-of-the-art high linearity mixer integrated circuit, designed and manufactured by Linear Technology. This component is engineered to provide superior performance in radio frequency (RF) and intermediate frequency (IF) applications, making it an ideal choice for advanced communication systems. Its high linearity feature ensures minimal distortion in signal processing, which is crucial for maintaining signal integrity in complex modulation schemes.

The LT5522EUF#TR operates over a broad frequency range, with an RF frequency range of 400MHz to 3GHz and an LO frequency range of 400MHz to 3.5GHz. This wide frequency coverage makes it versatile for various applications, including cellular base stations, wireless repeaters, and broadband wireless access systems.

One of the standout features of this mixer is its high input IP3 (third-order intercept point) of 24.1dBm at 900MHz, which is a testament to its ability to handle high power signals without significant non-linear distortion. This characteristic is particularly important in environments where multiple signals are present, as it helps to prevent intermodulation products that can degrade overall system performance.

The LT5522EUF#TR also boasts a low noise figure of 11.3dB, which contributes to a cleaner signal and improved signal-to-noise ratio (SNR). This low noise figure is beneficial in applications where maintaining a high-quality signal is paramount, such as in high-definition broadcasting or precision instrumentation.

Designed with practicality in mind, the mixer comes in a compact 16-lead QFN package with an exposed pad for enhanced thermal performance. This small footprint allows for more efficient use of board space in densely packed electronic designs. Additionally, the part is available in tape and reel packaging, denoted by the '#TR' suffix, which facilitates automated assembly processes, making it a convenient choice for high-volume production.

In summary, the LT5522EUF#TR from Linear Technology is a robust and versatile high linearity mixer IC that offers exceptional performance for a wide range of RF and IF applications. Its superior linearity, broad frequency range, and low noise figure make it an indispensable component for designers seeking to optimize signal quality and integrity in their systems.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0310 $72.0930
6+ $19.7177 $118.3062
8+ $19.1016 $152.8128
11+ $18.4854 $203.3394
14+ $17.8692 $250.1688
19+ $16.0207 $304.3933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,964 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess