EN
  • EN
  • DE
  • IT

LT6100IMS8#TRPBF

Part No LT6100IMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 150KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.05 V/μs
-3db Bandwidth 150kHz
Voltage - Input Offset 80μV
Operating Supply Current 60μA
Channel Output Current 15mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 128505-LT6100IMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LT6100IMS8#TRPBF CAD Model

Description

LT6100IMS8#TRPBF - High Voltage, High-Side Current Sense Amplifier

The LT6100IMS8#TRPBF from Linear Technology is a high-side current sense amplifier that provides a precise and reliable solution for current measurement applications. Designed for high accuracy and robust performance, this current sense amplifier is ideal for a wide range of systems, including automotive, industrial, and communication platforms.

Key Features:

  • High Voltage Operation: Capable of operating on supplies from 4V to 60V, the LT6100IMS8#TRPBF is suitable for monitoring battery-powered and automotive systems where supply levels can vary significantly.
  • Precision Current Sensing: With its low input offset voltage and high gain accuracy, the device ensures precise current measurement, which is critical for system monitoring and control.
  • Wide Temperature Range: The device is operational over a temperature range of -40°C to 125°C, making it reliable in extreme environments.
  • Adjustable Gain: An external resistor sets the gain, providing flexibility to accommodate different current sensing ranges and requirements.
  • Fast Response Time: The amplifier is designed to respond quickly to changes in load current, which is essential for protection circuits and load monitoring.

Applications:

  • Automotive Battery Management
  • Power Management Systems
  • Overcurrent Protection Circuits
  • Portable Device Power Monitoring
  • Telecommunications Infrastructure

The LT6100IMS8#TRPBF is housed in an MSOP-8 package, which is small and surface-mountable, making it suitable for compact designs where space is at a premium. Its robust design ensures that it can withstand the rigors of harsh industrial environments while providing the precision needed for critical monitoring and control functions.

With its combination of high voltage operation, precision sensing, and versatility, the LT6100IMS8#TRPBF is a valuable component for designers looking to implement reliable current sensing in their applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.7740 $56.6100
37+ $3.0966 $114.5742
57+ $2.9998 $170.9886
78+ $2.9030 $226.4340
100+ $2.8063 $280.6300
134+ $2.5160 $337.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess