EN
  • EN
  • DE

LT6106CS5#TR

Part No LT6106CS5#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0726+
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746936-LT6106CS5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6106CS5#TR CAD Model

Description

Linear Technology LT6106CS5#TR High Side Current Sense Amplifier

The Linear Technology LT6106CS5#TR is a robust high side current sense amplifier that is designed to monitor current via a sense resistor without interfering with the path of the high side supply. This product comes in a compact SOT-23 package, making it ideal for space-constrained applications where precision current monitoring is essential.

The LT6106CS5#TR features a wide input common-mode range of 4V to 60V, allowing it to be used in a variety of systems, including those with high transient voltages, without the need for external components to limit the common-mode voltage. This high level of integration simplifies design and enhances reliability.

With its precision current sense amplifier, the LT6106CS5#TR offers a typical input offset voltage of just 400 µV, ensuring accurate current measurement even at low current levels. The device is capable of sensing very small voltage drops across the sense resistor, enabling the use of lower power resistors and thus reducing power loss in the system.

The amplifier's output is a voltage proportional to the current flowing through the sense resistor, and it can be easily interfaced with analog-to-digital converters (ADCs) or other monitoring circuitry. The gain of the amplifier is set by a single external resistor, providing design flexibility to accommodate different current sensing ranges.

For enhanced safety, the LT6106CS5#TR includes a fault pin that signals when the input common-mode voltage falls outside the specified range, thus providing an additional layer of protection for the system. This feature is particularly useful in applications where overcurrent conditions must be detected and managed promptly.

Overall, the LT6106CS5#TR from Linear Technology is a highly reliable and precise solution for high side current sensing applications such as battery management, overcurrent protection, and power management systems. Its ease of use, low power consumption, and small footprint make it an excellent choice for designers looking to optimize their power monitoring systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,860 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess