Product Overview: LT6700CS6-3
The LT6700CS6-3 is a micropower, low voltage comparator with an integrated voltage reference from Linear Technology, a brand renowned for its high-performance analog integrated circuits. Designed for applications requiring precision and minimal power consumption, this device is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications.
Key Features
- Integrated Voltage Reference: The LT6700CS6-3 includes a precise 400mV reference voltage, allowing for accurate threshold settings without the need for external components.
- Low Operating Voltage: The device operates from a supply voltage range of 1.4V to 18V, accommodating a wide array of power sources from single-cell batteries to industrial supplies.
- Low Power Consumption: With a quiescent current of just 6.5µA, the LT6700CS6-3 is optimized for battery-powered and portable applications where power efficiency is critical.
- Dual Comparator: It features two internal comparators, providing flexibility in multi-threshold detection or window-comparator applications.
- Fast Response Time: The response time is fast enough to handle high-speed signals, which is essential for real-time monitoring and control systems.
Applications
The LT6700CS6-3 is versatile and can be used in various applications, including:
- Battery-powered systems
- Threshold detectors/sensors
- Portable instrumentation
- System monitoring and control
- Window comparators
Technical Specifications
Parameter
Value
Supply Voltage Range
1.4V to 18V
Quiescent Current
6.5µA
Reference Voltage
400mV
Package
SOT-23
For designers seeking a reliable, low-power comparator with the added benefit of an integrated reference, the LT6700CS6-3 is an excellent choice that combines performance with ease of use.