EN
  • EN
  • DE

LT8610AEMSE#PBF

Part No LT8610AEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A SYNC 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.4V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.97V
Maximum Output Voltage 42V
Output Current 3.5A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1060270-LT8610AEMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8610AEMSE#PBF CAD Model

Description

Linear Technology's LT8610AEMSE#PBF: High-Efficiency, Compact Synchronous Step-Down Regulator

The LT8610AEMSE#PBF is a high-performance, synchronous step-down switching regulator from Linear Technology designed to deliver efficiency and reliability in a compact MSOP-16E package. This advanced power solution is ideal for a wide range of applications, including automotive, industrial, and portable electronics, where space and power efficiency are critical considerations.

Key Features:

  • High Efficiency: With its synchronous rectification, the LT8610AEMSE#PBF achieves up to 96% efficiency, minimizing heat generation and allowing for cooler operation even at full load conditions.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, accommodating a variety of power sources, including automotive batteries and industrial power rails.
  • Low Ripple Burst Mode® Operation: It offers ultra-low quiescent current with its proprietary Burst Mode operation, making it suitable for applications that demand maximum battery life and low output ripple.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, allowing designers to optimize the size of external components and maximize efficiency.
  • Fast Minimum On-Time: Its 50ns minimum on-time enables high step-down ratios at high frequency, facilitating the design of compact and efficient power supplies.
  • Robust Thermal Performance: The MSOP-16E package with exposed pad enhances thermal performance, ensuring reliable operation even in thermally challenging environments.

Protection Features:

  • Overvoltage Protection: The regulator provides overvoltage protection, safeguarding your system against input voltage spikes.
  • Overcurrent Protection: It includes overcurrent protection that helps prevent damage to the device and the load in the event of a short circuit or overload condition.
  • Thermal Shutdown: A built-in thermal shutdown feature ensures the device turns off if the internal temperature exceeds safe operating limits.

The LT8610AEMSE#PBF is a versatile and robust power management solution that offers design flexibility and high performance for demanding applications. Its advanced features and protections ensure efficient power conversion and system reliability, making it an excellent choice for designers looking for a compact, efficient, and feature-rich synchronous step-down regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7088 $62.8352
8+ $12.8893 $103.1144
13+ $12.4865 $162.3245
17+ $12.0837 $205.4229
22+ $11.6809 $256.9798
29+ $10.4725 $303.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,094 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess