EN
  • EN
  • DE

LTC1044CJ8

Part No LTC1044CJ8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description switched capacitor Voltage Converter | IC SW-CAP VOLT CONV 20UA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1044
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207040-LTC1044CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1044CJ8 CAD Model

Description

Linear Technology LTC1044CJ8 Voltage Converter

The LTC1044CJ8 is a high-performance voltage converter designed and manufactured by Linear Technology, a leader in the design and production of integrated circuits. This versatile component is engineered to provide reliable and efficient voltage conversion in a wide range of electronic applications. Its primary function is to convert a positive voltage input to a corresponding negative voltage output, which is essential for various electronic devices that require dual power supplies.

The LTC1044CJ8 is part of the LTC1044 series of voltage converters and stands out with its 8-pin CerDIP (Ceramic Dual In-line Package) configuration, providing a robust and durable package that can withstand demanding operating conditions. The device operates with an input voltage range from 1.5V to 10V, making it suitable for battery-powered and portable devices where power efficiency is critical.

One of the key features of the LTC1044CJ8 is its ability to deliver a high output current, up to 20mA, without the need for external diodes. This makes it a convenient solution for applications that require a simple, yet powerful, inverting voltage supply. Additionally, its high frequency operation of 10kHz minimizes the size of external components, such as capacitors and inductors, leading to a compact and space-saving design.

The LTC1044CJ8 also boasts low power consumption, with a typical quiescent current of only 120µA. This characteristic is particularly advantageous for battery-operated devices, as it helps to extend battery life. Furthermore, the device includes an onboard oscillator, eliminating the need for an external clock source, which simplifies the design and reduces component count.

With its no-load stability and the ability to drive capacitive loads, the LTC1044CJ8 is well-suited for applications such as memory backup systems, portable instruments, and negative voltage generators in systems that require a small footprint and high reliability. Its performance and ease of use make it an excellent choice for designers looking to implement a negative voltage supply with minimal external components.

Overall, the LTC1044CJ8 from Linear Technology is a testament to the company's commitment to providing innovative and high-quality power management solutions. Its combination of efficiency, power, and compact design ensures that it continues to be a preferred choice for engineers and designers in various electronic industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess