EN
  • EN
  • DE

LTC1044MJ8

Part No LTC1044MJ8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description switched capacitor Voltage Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Part Status Obsolete(EOL)
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 9V
Output Voltage -Vin, 2Vin, Vin/2
Output Current 20mA
Frequency - Switching 1kHz ~ 5kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 1207042-LTC1044MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1044
Introduction Date March 14, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LTC1044MJ8 CAD Model

Description

Product Overview: LTC1044MJ8 from Linear Technology

The LTC1044MJ8 is a versatile and high-performance voltage converter chip designed and manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is specifically engineered to provide reliable voltage conversion solutions for a wide range of electronic applications.

Key Features

  • High Efficiency: The LTC1044MJ8 features a high conversion efficiency, which makes it suitable for battery-powered devices where power conservation is critical.
  • Voltage Conversion: This chip is capable of converting a positive voltage input to a corresponding negative voltage output, making it ideal for applications requiring a dual supply from a single voltage source.
  • Low Power Consumption: It has a low quiescent current, which contributes to the overall energy-saving characteristics of the device.
  • Wide Operating Voltage Range: The device operates over a broad input voltage range, accommodating various power requirements and ensuring flexibility in system design.
  • Stable Operation: The LTC1044MJ8 includes frequency compensation to ensure stable operation, which is critical for maintaining performance in complex electronic systems.

Applications

The LTC1044MJ8 is suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Operational Amplifier Power Supplies
  • Memory Backup Systems
  • Digital Voltmeters
  • Handheld Instrumentation

Product Specifications

The LTC1044MJ8 comes in an 8-lead Ceramic DIP package, ensuring robustness and reliability even in harsh environments. Its operating temperature range is from -55°C to 125°C, which allows it to perform in a wide range of climatic conditions.

Conclusion

The LTC1044MJ8 by Linear Technology is a testament to the company's commitment to providing high-quality power management solutions. Its efficiency, low power consumption, and stable operation make it an excellent choice for designers looking to create compact, energy-efficient products without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess