EN
  • EN
  • DE
  • IT

LTC1046IS8#PBF

Part No LTC1046IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 50mA
Frequency - Switching 5.5kHz to 30kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020447-LTC1046IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1046IS8#PBF CAD Model

Description

The LTC1046IS8#PBF is a high-performance voltage converter designed and manufactured by Linear Technology, a company renowned for its innovative power management solutions. This integrated circuit is specifically tailored to provide reliable and efficient voltage conversions in a variety of electronic applications.

Key Features:

  • High Efficiency: The LTC1046IS8#PBF boasts a high conversion efficiency, which makes it suitable for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 1.5V to 10V, accommodating a broad spectrum of power sources and requirements.
  • Versatile Output: It is capable of voltage doubling, inverting, or multiplying, providing the flexibility needed for various output voltage configurations.
  • Low Power Consumption: The quiescent current is exceptionally low, ensuring minimal power drain when the device is in operation.
  • Compact Package: Housed in an 8-pin SOIC package, the LTC1046IS8#PBF is designed for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, it can reliably operate in harsh environments.

Applications:

The LTC1046IS8#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable devices
  • Medical instrumentation
  • Power supply design
  • Energy harvesting systems
  • Telecommunications equipment

Quality and Reliability:

Linear Technology ensures that the LTC1046IS8#PBF meets the highest standards of quality and reliability. Each unit is rigorously tested to guarantee performance even under the most demanding conditions. This commitment to excellence makes the LTC1046IS8#PBF a trusted component in any power management system.

Ordering Information:

The product is available with the part number LTC1046IS8#PBF, where the suffix denotes the RoHS-compliant, lead-free 8-pin SOIC package. For detailed ordering and shipping information, customers should consult Linear Technology's official distributors or visit their website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9790 $91.9580
3+ $37.7264 $113.1792
5+ $36.5474 $182.7370
7+ $35.3685 $247.5795
9+ $34.1896 $307.7064
11+ $30.6527 $337.1797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess