EN
  • EN
  • DE

LTC1050MJ8

Part No LTC1050MJ8
Manufacturer Linear Technology
Description Precision Chopper Stabilized Operational Amplifier with Internal Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207057-LTC1050MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1050MJ8 CAD Model

Description

LTC1050MJ8 Precision Zero-Drift Operational Amplifier

The LTC1050MJ8 is a high-performance, precision operational amplifier from Linear Technology. It is meticulously designed to offer a new standard in the realm of zero-drift operational amplifiers. With its advanced chopper-stabilized design, the LTC1050MJ8 ensures that offset voltage is virtually eliminated over time and temperature, which is a significant advantage for precision applications.

This operational amplifier features a typical input offset voltage of just 2µV and a maximum input offset voltage of 10µV. The input offset voltage drift is astonishingly low, typically at 0.02µV/°C, making the LTC1050MJ8 exceptionally stable and reliable over a wide range of operating conditions. This precision is maintained over a supply voltage range of ±2.5V to ±18V.

The LTC1050MJ8 also boasts a high gain bandwidth product of 6.5MHz and a slew rate of 2.5V/µs, which allows for fast response times in dynamic applications. It has a low noise performance with a 1/f noise corner at 0.1Hz, making it ideal for low-frequency measurement and signal conditioning applications where noise can be a critical factor.

Another key feature of the LTC1050MJ8 is its low total harmonic distortion, which is typically 0.0025% for a 10kHz signal. This makes it an excellent choice for high-fidelity audio applications and other sensitive instrumentation where signal integrity is paramount.

The operational amplifier is encapsulated in an 8-lead CERDIP package, ensuring robustness and reliability. It is also pin-compatible with standard industry 8-lead DIPs, which allows for easy integration into existing designs without the need for board redesigns.

With its exceptional stability, low noise, and high precision, the LTC1050MJ8 is ideal for a wide range of applications, including precision instrumentation, data acquisition systems, and high-precision filters. Its ability to maintain accuracy over time and under varying conditions makes it a trusted choice for engineers who require the utmost in operational amplifier performance.

Linear Technology's commitment to quality ensures that the LTC1050MJ8 meets stringent performance criteria, making it a reliable and essential component for precision analog circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.4774 $114.9548
3+ $47.1610 $141.4830
4+ $45.6872 $182.7488
6+ $44.2134 $265.2804
7+ $42.7396 $299.1772
10+ $38.3183 $383.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess