Introducing the BSS84AKMB P-Channel MOSFET from NXP Semiconductors
Discover the power of efficient switching with the BSS84AKMB, a robust P-Channel MOSFET brought to you by NXP Semiconductors. This compact yet powerful component is designed for a range of applications that demand high efficiency and reliability. The BSS84AKMB is an ideal choice for designers looking to enhance their power management systems across various electronic devices.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Package: 6-pin SOT-23, offering a space-saving footprint for PCB designs.
- Drain-Source Voltage (VDS): -50V, providing a wide voltage range for diverse applications.
- Continuous Drain Current (ID): -130mA, ensuring adequate current handling capability for most low-power tasks.
- Power Dissipation (PD): 200mW, enabling efficient operation without excessive heat generation.
- RDS(on): Low on-state resistance for improved conductivity and reduced energy losses.
- Gate-Source Voltage (VGS): ±20V, offering a robust gate threshold suitable for various control applications.
Applications
The BSS84AKMB MOSFET is versatile and can be used in a plethora of applications, including but not limited to:
- Load/Power Switching Circuits
- Battery Management Systems
- DC/DC Converters
- Power Supply Control
- Motor Control
- Energy Harvesting
Advantages
With its P-Channel configuration, the BSS84AKMB allows for simplified high-side switching, which is often more intuitive for power control applications. Its low threshold voltage ensures that the MOSFET can be controlled by low-voltage logic signals, making it compatible with modern microcontrollers and other digital control circuits.
The BSS84AKMB is a testament to NXP's commitment to providing high-quality semiconductor solutions that meet the evolving needs of the electronics industry. Whether you are developing consumer electronics, automotive systems, or industrial controls, this MOSFET is engineered to deliver reliable performance in a compact form factor.
Choose the BSS84AKMB for your next project and experience the difference that a high-quality P-Channel MOSFET can make in your power management designs.