EN
  • EN
  • DE

LTC1051CN8

Part No LTC1051CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Auto Zero/Chopper ±8V/16V Automotive 8-Pin PDIP N / Dual/Quad Precision Chopper Stabilized Operational Amplifiers with Internal Capacitors | IC OPAMP CHOPPER 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Slew Rate 4V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 15pA
Voltage - Input Offset 0.5μV
Supply Current 1mA
Supply Voltage , Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1051
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207058-LTC1051CN8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1051
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1051CN8 CAD Model

Description

The LTC1051CN8 is a high-performance, precision zero-drift operational amplifier from Linear Technology. This innovative component is designed to provide a combination of high precision, low noise, and low power consumption, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and temperature measurements.

At the heart of the LTC1051CN8 is Linear Technology's proprietary zero-drift architecture, which ensures that the offset voltage remains virtually unchanged over time and temperature variations. This feature is particularly important for applications requiring long-term stability and precision without the need for frequent recalibration.

The LTC1051CN8 offers a typical input offset voltage of just 1µV and an offset drift of less than 0.1µV/°C, ensuring reliable performance even under changing environmental conditions. Additionally, the device boasts a low noise level of 1.5µVP-P with a 0.1Hz to 10Hz bandwidth, providing excellent signal fidelity.

With a supply voltage range of ±2.5V to ±18V, the LTC1051CN8 is versatile and can be easily integrated into a variety of circuits. The operational amplifier also features a high gain-bandwidth product and a fast slew rate, which are critical parameters for fast and accurate signal processing.

The LTC1051CN8 comes in an 8-pin PDIP package, which is widely used and easy to work with, especially for prototyping and small-scale production. It is also compatible with industry-standard configurations, simplifying the design process for engineers and designers.

Linear Technology's commitment to quality ensures that each LTC1051CN8 operational amplifier is rigorously tested to meet the highest standards. This product is a reliable choice for those seeking unparalleled precision and stability in their electronic designs.

Whether you're developing a sophisticated measurement system or looking to enhance the performance of existing equipment, the LTC1051CN8 is a top-tier component that offers a remarkable balance of features and capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess