EN
  • EN
  • DE

LTC1142HVCG-ADJ

Part No LTC1142HVCG-ADJ
Manufacturer Linear Technology
Description Dual High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207142-LTC1142HVCG-ADJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1142HVCG-ADJ CAD Model

Description

Product Overview: LTC1142HVCG-ADJ

The LTC1142HVCG-ADJ is a high-performance, adjustable switching regulator IC from Linear Technology, designed to meet the demanding requirements of complex power supply systems. This versatile component offers engineers the flexibility to create robust and efficient power solutions for a wide array of applications, including telecommunications, industrial systems, and portable devices.

Key Features:

  • High Voltage Operation: The LTC1142HVCG-ADJ can handle input voltages up to 36V, making it suitable for systems that experience wide input voltage variations or require a high input voltage capability.
  • Adjustable Output: With its adjustable output feature, this regulator allows for precise control over the output voltage, ensuring compatibility with a variety of loads and the ability to fine-tune performance.
  • Efficient Power Conversion: The device is designed for high efficiency, which minimizes heat generation and helps in reducing power losses, thus improving overall system reliability and performance.
  • Low Dropout Operation: The LTC1142HVCG-ADJ offers low dropout performance, which is critical for maintaining stable output voltages even when the input supply voltage is close to the output voltage.
  • Burst Mode® Operation: Linear Technology’s proprietary Burst Mode operation ensures low quiescent current, making the device ideal for battery-powered applications where extending battery life is crucial.

Applications:

The LTC1142HVCG-ADJ is a versatile component that can be used in a variety of applications such as:

  • High Efficiency Power Supplies
  • Portable Instruments
  • Battery-Operated Devices
  • Telecommunication Systems
  • Industrial Equipment

Engineers can rely on the LTC1142HVCG-ADJ for its robustness and adaptability. Its comprehensive feature set ensures that it can meet the stringent requirements of modern electronic systems while providing a scalable solution for power management needs. With Linear Technology's reputation for quality and performance, this adjustable switching regulator is an excellent choice for your high-performance power supply designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2576 $61.0304
10+ $12.5190 $125.1900
15+ $12.1275 $181.9125
20+ $11.7371 $234.7420
26+ $11.3456 $294.9856
35+ $10.1721 $356.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess