EN
  • EN
  • DE

LTC1153CS8#TR

Part No LTC1153CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724736-LTC1153CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1153CS8#TR CAD Model

Description

LTC1153CS8#TR Auto-Reset Electronic Circuit Breaker

The LTC1153CS8#TR is an innovative electronic circuit breaker designed by Linear Technology to provide reliable protection for power supplies and systems. This auto-reset electronic circuit breaker is engineered to safeguard circuits by interrupting the flow of current upon detecting an overload condition, and then automatically restoring the connection once the condition has been cleared. This component is an essential tool for applications that require precise control and robust protection against overcurrent events.

Encased in an 8-lead SOIC package, the LTC1153CS8#TR operates over a wide supply voltage range, making it versatile for diverse applications. It is designed to control an external N-channel MOSFET in a variety of configurations, providing flexibility in the design and implementation of the circuit protection mechanism. The MOSFET ensures low on-resistance, which translates to minimal power loss and heat generation when the circuit is in operation.

One of the key features of the LTC1153CS8#TR is its auto-reset capability. After tripping due to an overcurrent condition, the device will automatically attempt to reset itself after a period of time determined by an external timing capacitor. This feature is particularly useful in systems where manual intervention is impractical or where continuous operation is critical.

The LTC1153CS8#TR also boasts a fast response time, which is crucial for protecting sensitive electronic components from damage. In the event of an overcurrent, the circuit breaker can respond in microseconds, effectively preventing harmful surges from reaching downstream components. Additionally, the device includes a status output that can be used to signal an external microcontroller or monitoring system, providing real-time feedback on the state of the circuit breaker.

Overall, the LTC1153CS8#TR from Linear Technology is a reliable and efficient solution for electronic circuit protection. Its auto-reset functionality, combined with fast response times and the ability to control a low on-resistance MOSFET, makes it an excellent choice for engineers looking to incorporate advanced circuit protection in their designs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7882 $50.1876
39+ $2.6118 $101.8602
60+ $2.5235 $151.4100
86+ $2.3471 $201.8506
111+ $2.2588 $250.7268
139+ $2.1706 $301.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess