EN
  • EN
  • DE

LTC1159CS-3.3

Part No LTC1159CS-3.3
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207190-LTC1159CS-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1159CS-3.3 CAD Model

Description

Linear Technology LTC1159CS-3.3 High Efficiency Switching Regulator

The LTC1159CS-3.3 from Linear Technology is a robust, high-efficiency switching regulator designed for a variety of applications. This component is tailored to deliver a fixed output voltage of 3.3V, which is a common requirement in digital systems, including microprocessors and logic circuits.

Key Features:

  • High Efficiency: The LTC1159CS-3.3 is capable of converting input voltages ranging from 4V to 15V with high efficiency, which is essential for battery-powered devices and energy-sensitive applications.
  • No RSENSE Operation: This device operates without the need for an external sense resistor, thanks to its internal current sensing, which simplifies the design and reduces the overall component count.
  • Low Dropout Operation: It's designed to maintain regulation with a very low dropout voltage, ensuring continuous operation even when the input voltage is close to the output voltage.
  • Adjustable Switching Frequency: The switching frequency of the LTC1159CS-3.3 can be adjusted via an external resistor or synchronized to an external clock, providing design flexibility and noise management in sensitive applications.
  • Protection Features: It includes overcurrent protection and thermal shutdown, which safeguard the device and the system from damage due to excessive power or temperature conditions.

Applications:

  • Portable Electronics
  • Embedded Systems
  • Telecommunications
  • Automotive Electronics
  • Industrial Controls

The LTC1159CS-3.3 is available in a compact surface-mount package, making it suitable for space-constrained applications. Its high level of integration and ease of use make it an excellent choice for engineers and designers looking to implement a reliable power supply solution with minimal external components. With its combination of features, the LTC1159CS-3.3 is a versatile component that enhances the performance and efficiency of electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1658 $61.6580
23+ $5.0591 $116.3593
36+ $4.9011 $176.4396
49+ $4.7429 $232.4021
63+ $4.5849 $288.8487
85+ $4.1106 $349.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess