EN
  • EN
  • DE

LTC1174HVCN8-5#PBF

Part No LTC1174HVCN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV 5V 8DIP / Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 5V 0.423A 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 18.5V
Output Voltage 5V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781792-LTC1174HVCN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1174-5
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCN8-5#PBF CAD Model

Description

LTC1174HVCN8-5#PBF - High Efficiency, Low Power DC/DC Converter

The LTC1174HVCN8-5#PBF is a versatile and efficient DC/DC converter integrated circuit designed and manufactured by Linear Technology. This high-performance component is specifically engineered to provide a stable and reliable 5V output voltage from a variety of input voltage sources. The LTC1174HVCN8-5#PBF is well-suited for battery-powered applications due to its low power consumption and high efficiency, making it an ideal choice for portable devices, instrumentation, and embedded systems.

One of the key features of the LTC1174HVCN8-5#PBF is its step-down (buck) converter topology, which allows it to convert higher input voltages down to the 5V output with minimal loss of power. This is particularly beneficial in extending battery life in portable applications. The device operates at a fixed frequency and uses a synchronous rectification technique to achieve efficiencies as high as 95%.

The LTC1174HVCN8-5#PBF is designed to be user-friendly and easily implemented in a variety of circuit designs. It requires only a few external components to create a complete power supply solution, including an inductor, capacitors, and resistors to set the output voltage and operating frequency. This simplicity reduces the overall design complexity and time to market for products utilizing this IC.

With its built-in overcurrent protection and thermal shutdown features, the LTC1174HVCN8-5#PBF ensures safe operation under abnormal conditions, protecting both the converter and the load from potential damage. The device is also characterized by its low quiescent current, which contributes to the overall energy efficiency of the end application.

The LTC1174HVCN8-5#PBF comes in a robust 8-pin N8 package, which is designed to meet the mechanical and thermal requirements of a wide range of applications. Its compact size and surface-mount package allow for efficient use of PCB space, making it a practical choice for space-constrained designs.

In summary, the LTC1174HVCN8-5#PBF from Linear Technology stands out as a high-efficiency, low-power DC/DC converter that offers a reliable 5V output, simplicity of use, and advanced protection features, making it an excellent power management solution for a diverse array of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2154 $50.5848
29+ $3.4588 $100.3052
45+ $3.3507 $150.7815
62+ $3.2426 $201.0412
80+ $3.1346 $250.7680
107+ $2.8103 $300.7021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess