EN
  • EN
  • DE

LTC1197IS8#TR

Part No LTC1197IS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP8L
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746946-LTC1197IS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1197IS8#TR CAD Model

Description

Linear Technology's LTC1197IS8#TR: High-Speed, 8-Bit ADC

The LTC1197IS8#TR is a high-performance, single 8-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand fast conversion rates and accurate digital representation of analog signals. This compact, feature-rich ADC is an ideal choice for a variety of systems, including data acquisition, medical instruments, and digital communication.

Key Features

  • High-Speed Conversion: The LTC1197IS8#TR boasts a conversion rate of up to 2.7Msps (mega samples per second), allowing for real-time data processing in demanding applications.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power design of the system it is integrated into.
  • Low Power Consumption: With power consumption as low as 13mW, this ADC is suitable for battery-powered devices and other power-sensitive applications.
  • Auto Shutdown: To further conserve power, the device features an automatic shutdown mode that reduces power usage when not converting.
  • Sleep Mode: A sleep mode is available to drop the power consumption to just 10µW, ideal for power-budgeted systems.
  • Differential Inputs: The LTC1197IS8#TR supports differential inputs, which enhances noise immunity and allows for the measurement of small signal amplitudes in the presence of common-mode noise.
  • No Pipeline Delays: The device is designed to provide results with no latency, making it suitable for closed-loop control systems and other time-critical applications.

Package and Reliability

The LTC1197IS8#TR comes in a narrow 8-lead SOIC package, which is both space-efficient and easy to integrate into a variety of PCB layouts. The part number suffix '#TR' indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes.

Applications

With its robust feature set, the LTC1197IS8#TR can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Medical Imaging
  • Telecommunications
  • Data Acquisition Systems
  • Digital Oscilloscopes

Overall, the LTC1197IS8#TR from Linear Technology is an excellent choice for designers seeking a high-speed, low-power ADC with advanced features for precision data conversion.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess