EN
  • EN
  • DE

LTC1147IS8-5

Part No LTC1147IS8-5
Manufacturer Linear Technology
Description High Efficiency Step-Down Switching Regulator Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207152-LTC1147IS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1147IS8-5 CAD Model

Description

The LTC1147IS8-5 is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. It is well-suited for applications requiring efficient power conversion, small footprint, and high reliability. This device is capable of delivering a continuous output current of up to 1.5A with excellent line and load regulation.

Key Features

  • Voltage Output: The LTC1147IS8-5 provides a fixed output voltage of 5V, which is ideal for logic circuits and other standard 5V-operated devices.
  • High Efficiency: With its synchronous rectification and Burst Mode® operation, this regulator achieves up to 94% efficiency, minimizing heat generation and power loss.
  • Low Dropout Operation: This feature allows the regulator to maintain its output regulation even when the input-to-output voltage differential is very low, making it suitable for battery-operated systems.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 3.5V to 30V, accommodating a variety of power sources including multi-cell batteries and industrial supplies.
  • Adjustable Switching Frequency: The LTC1147IS8-5 allows the user to set the switching frequency anywhere between 100kHz and 200kHz through an external resistor, providing flexibility to optimize for efficiency or component size.

Applications

The LTC1147IS8-5 is suitable for a broad range of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Point of Load Power Conversion

Package Information

The regulator is offered in an 8-lead SOIC package with a part number LTC1147IS8-5. The SOIC package is designed for surface mount technology, providing a compact solution for space-constrained applications.

Additional Features

  • No current sense resistor is required, reducing system complexity and improving efficiency.
  • Thermal shutdown and current limit provide protection against overcurrent and overheating conditions.
  • The device includes a power good output indicator, which can be used for power sequencing and fault signaling.

Overall, the LTC1147IS8-5 from Linear Technology is a versatile and reliable choice for anyone in need of a high-efficiency, low-dropout, synchronous step-down regulator.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8025 $58.8150
15+ $8.0434 $120.6510
23+ $7.7916 $179.2068
31+ $7.5398 $233.7338
40+ $7.2892 $291.5680
54+ $6.5350 $352.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess