EN
  • EN
  • DE

LTC1261IS8#TRPBF

Part No LTC1261IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -8V
Output Current 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060495-LTC1261IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1261IS8#TRPBF CAD Model

Description

Product Overview: LTC1261IS8#TRPBF from Linear Technology

The LTC1261IS8#TRPBF is a high-performance, switch-capacitor regulated charge pump voltage inverter manufactured by Linear Technology. This versatile component is designed to provide a reliable and efficient solution for applications that require a negative voltage rail generated from a positive input voltage.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 10V, making it suitable for a variety of power supply configurations.
  • High Output Current: It delivers an output current up to 30mA, which is ample for powering operational amplifiers, data converters, and other analog circuitry.
  • Low Power Consumption: With its high efficiency, the LTC1261IS8#TRPBF minimizes power loss and helps extend battery life in portable applications.
  • Low Noise Operation: The charge pump technology used in this device results in low output voltage ripple, ensuring stable and low-noise operation for sensitive electronic circuits.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Compact Package: The LTC1261IS8#TRPBF comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications.

Applications

The LTC1261IS8#TRPBF is a versatile component that finds use in a wide range of electronic systems, including:

  • Portable Battery-Powered Devices
  • Operational Amplifier Systems with Negative Rail Requirements
  • Data Acquisition Systems
  • Handheld Test Equipment
  • Interface Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC1261IS8#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring reliable performance in even the most demanding environments. With its robust design and advanced features, this charge pump voltage inverter is an excellent choice for designers looking to integrate a negative voltage supply into their systems.

Whether you are working on a new design or looking to upgrade an existing system, the LTC1261IS8#TRPBF from Linear Technology is an excellent choice for a wide range of negative voltage regulation applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9168 $50.7504
8+ $13.8805 $111.0440
12+ $13.4467 $161.3604
16+ $13.0130 $208.2080
20+ $12.5792 $251.5840
27+ $11.2779 $304.5033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess