EN
  • EN
  • DE

LTC1261LCS8

Part No LTC1261LCS8
Manufacturer Linear Technology
Description Switched Capacitor Regulated Voltage Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207269-LTC1261LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1261LCS8 CAD Model

Description

The LTC1261LCS8 is a versatile switched capacitor voltage converter produced by Linear Technology, designed to provide a convenient and efficient solution for generating a negative voltage from a positive input voltage. This integrated circuit (IC) is particularly suited for applications that require a small, easy-to-use, and reliable inverting power supply.

Key Features:

  • Wide Input Voltage Range: The LTC1261LCS8 operates over a broad input voltage range, typically from 4.5V to 5.5V, making it suitable for a variety of applications that use standard logic levels.
  • High Output Current: This IC can deliver a significant output current, up to 45mA, which is sufficient for powering small to medium-sized circuits that require a negative supply.
  • Low Quiescent Current: With its low quiescent current, the LTC1261LCS8 is an energy-efficient choice for battery-powered devices, ensuring minimal power wastage when the circuit is in idle mode.
  • Adjustable Output Voltage: The output voltage can be adjusted by external capacitors, providing design flexibility for specific application requirements.
  • Thermal Protection: Built-in thermal protection safeguards the IC from damage due to overheating, enhancing its reliability and longevity.
  • Compact Package: The LTC1261LCS8 comes in an 8-pin narrow SOIC package, which is ideal for space-constrained applications.

Applications:

The LTC1261LCS8 is a practical solution for a wide range of applications, including but not limited to:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Negative Voltage Generators in Bipolar Op-Amp Circuits
  • Memory Backup Supplies
  • Interface Powered from a Single Positive Supply

Conclusion:

The LTC1261LCS8 from Linear Technology is a robust and efficient switched capacitor voltage converter that offers a simple and compact solution for generating negative voltages. Its low power consumption, adjustable output, and built-in thermal protection make it a reliable choice for designers looking to integrate a negative power supply into their systems without the need for an external inductor or multiple power sources.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess