EN
  • EN
  • DE

MAX528CAG+

Part No MAX528CAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 8-CH R-2R 8-bit 24-Pin SSOP / IC DAC 8BIT OCTAL SERIAL 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 3μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 10.8 V ~ 16.5 V, -1.5 V ~ -5.5 V
Voltage - Supply, Digital 10.8 V ~ 16.5 V
INL/DNL (LSB) ±0.3, ±0.3
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 786502-MAX528CAG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX528
Introduction Date May 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX528CAG+ CAD Model

Description

The MAX528CAG+ is a high-performance, low-power, 8-bit quad digital-to-analog converter (DAC) integrated circuit (IC) from Maxim Integrated, a renowned leader in analog and mixed-signal technologies. This precision DAC is designed to deliver exceptional accuracy and stability in a compact 24-pin SSOP (Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

Featuring four voltage-output DACs, the MAX528CAG+ operates from a single +5V supply and provides a ±1 LSB integral nonlinearity (INL) for precise analog outputs. Each DAC has its own reference input, allowing for a wide dynamic output range that can be tailored to specific application requirements. This level of flexibility is paramount for designers who need to calibrate systems or match the DAC to various sensors and actuators.

The MAX528CAG+ boasts a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems. Its serial interface also contributes to reducing the number of pins required for connection, simplifying the PCB layout and saving valuable board space.

Power consumption is a critical aspect of modern electronic design, and the MAX528CAG+ addresses this by offering a power-down feature. When activated, this feature reduces the supply current to just 4µA, significantly extending battery life in portable devices. Additionally, the DAC outputs remain in a high-impedance state during power-down, preventing unwanted power dissipation.

The MAX528CAG+ finds its use in a myriad of applications, including process control, data acquisition systems, closed-loop servo-control, and portable battery-operated instruments. Its robust performance, combined with ease of use and integration, makes it a top choice for engineers and designers looking to implement precise analog output functionality in their systems.

With Maxim Integrated's commitment to quality, the MAX528CAG+ is a reliable and durable component that ensures longevity and consistent performance in a wide range of environmental conditions, making it a trustworthy solution for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess