Product Overview: LTC1262IS8#PBF
The LTC1262IS8#PBF is a high-performance charge pump voltage converter manufactured by Linear Technology. This integrated circuit is designed to provide a simple and efficient solution for generating a negative voltage from a positive voltage input. The LTC1262IS8#PBF is particularly well-suited for applications where space and power efficiency are critical, such as portable devices, battery-operated equipment, and compact power supply modules.
Key Features
- High Voltage Conversion Efficiency: The LTC1262IS8#PBF can efficiently convert a positive input voltage to a negative output voltage with minimal power loss, making it ideal for battery-powered applications.
- Low Power Operation: The device operates with a very low quiescent current, which helps to extend battery life in portable applications.
- Wide Input Voltage Range: It can accept input voltages from 4.5V to 5.5V, providing flexibility for various design requirements.
- High Output Current: The LTC1262IS8#PBF is capable of delivering up to 10mA of output current, sufficient for many small-scale applications.
- No External Diode Required: The charge pump design eliminates the need for an external diode, simplifying the circuit and saving board space.
- Small Package: The device comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications.
Applications
- Portable Battery-Powered Devices
- Data Acquisition Systems
- Operational Amplifier Power Supplies
- Handheld Instruments
- Mobile Communications
Product Specifications
Parameter
Value
Package Type
8-lead SOIC
Input Voltage Range
4.5V to 5.5V
Output Current
Up to 10mA
Operating Temperature
-40°C to 85°C
The LTC1262IS8#PBF from Linear Technology is a versatile and reliable choice for designers looking to implement a compact and efficient negative voltage solution in their electronic designs.