EN
  • EN
  • DE

LTC1293BCSW

Part No LTC1293BCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207348-LTC1293BCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1293BCSW CAD Model

Description

The LTC1293BCSW is a high-performance, single-chip analog-to-digital converter (ADC) from Linear Technology, a company renowned for its precision electronic components. This ADC is designed to offer both speed and accuracy for applications that require digital processing of analog signals.

Key Features

  • Resolution: The LTC1293BCSW boasts a 12-bit resolution, providing fine detail in the digital representation of the input signal.
  • Sampling Rate: It features a fast sampling rate, allowing it to capture transient signals with high fidelity.
  • Interface: The device includes a Serial Interface, which facilitates easy connection to microcontrollers and digital systems.
  • Single Supply Operation: Operating on a single 5V power supply, the LTC1293BCSW simplifies power management in embedded systems.
  • No External Clock Required: It has an internal clock, which eliminates the need for external timing components.
  • Dual Channel: The ADC can sample two channels, making it versatile for monitoring multiple signals.

Applications

The LTC1293BCSW is ideal for a wide range of applications, such as:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Instrumentation
  • Battery-powered devices

Reliability and Performance

Linear Technology's LTC1293BCSW is designed for reliability, with features that ensure consistent performance across various conditions. Its robust design is suited for industrial environments where temperature fluctuations and electrical noise can be challenging.

Easy Integration

The compact SW package allows the LTC1293BCSW to be integrated into systems with limited space. Its simple interface and minimal external component requirements make it easy to incorporate into both new designs and existing systems requiring an upgrade in data acquisition capabilities.

Overall, the LTC1293BCSW from Linear Technology stands out as a high-quality ADC solution for designers looking to enhance the precision and speed of their analog-to-digital conversions.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess