EN
  • EN
  • DE
  • IT

LTC1322ISW#TR

Part No LTC1322ISW#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP24
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719147-LTC1322ISW#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1322ISW#TR CAD Model

Description

Linear Technology's LTC1322ISW#TR: High-Speed 5V RS232 Transceiver

The LTC1322ISW#TR is a versatile and robust RS232 transceiver from Linear Technology, now part of Analog Devices, designed to meet the requirements of high-speed serial data communication. This device is specifically engineered to operate at a 5V supply voltage, making it ideal for interfacing with traditional TTL and CMOS logic levels. The LTC1322ISW#TR comes in a surface-mount, wide-body SOIC package, with tape and reel packaging denoted by the '#TR' suffix, facilitating automated assembly processes for high-volume production.

Featuring a dual charge pump, the LTC1322ISW#TR is capable of generating RS232 voltage levels from a single 5V supply, while maintaining a low supply current. This makes it an excellent choice for battery-powered and portable applications where power efficiency is crucial. The charge pump requires only four small external capacitors, minimizing the external component count and saving valuable board space.

The device supports high data rates up to 120kbps, ensuring compatibility with high-speed interfaces. This makes the LTC1322ISW#TR an ideal solution for modern communication systems that require fast data transfer rates without compromising signal integrity. Additionally, the transceiver offers a 30µA supply current in shutdown mode, which significantly reduces power consumption when the interface is not in active use.

Linear Technology's LTC1322ISW#TR is equipped with 2 driver and 2 receiver channels, providing the necessary flexibility for full-duplex communication. The drivers maintain RS232 output levels even during prolonged periods of data inactivity, which is critical for maintaining a reliable communication link. The receivers, on the other hand, feature a 3-state output that can be put into a high-impedance state, allowing for the sharing of a bus line in multi-drop configurations.

Overall, the LTC1322ISW#TR transceiver is a high-performance solution that combines speed, power efficiency, and space-saving design, making it a top choice for designers in the field of telecommunications, networking, and any application requiring reliable RS232 communication.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess