EN
  • EN
  • DE

LTC1323CSW#TRPBF

Part No LTC1323CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX EIA562 5V SINGLE 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol AppleTalk
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 119958-LTC1323CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1323CSW#TRPBF CAD Model

Description

The LTC1323CSW#TRPBF is a high-quality, versatile RS485/RS422 transceiver from Linear Technology, designed to facilitate robust serial communication in demanding industrial environments. This transceiver is capable of sustaining data rates up to 20Mbps, making it an excellent choice for high-speed data acquisition, control systems, and networked devices where reliable communication is a must.

Key Features

  • High-Speed Interface: Supports data rates up to 20Mbps, allowing for rapid data transfer in applications that require high-speed communication.
  • Differential Signaling: Utilizes balanced differential signaling, which enhances noise immunity and allows for long-distance communication over twisted-pair cabling.
  • Low Power Consumption: Optimized for low power operation, making it suitable for power-sensitive applications.
  • Robust ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to withstand harsh industrial environments and ensure long-term reliability.
  • Half-Duplex Configuration: Designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent damage from overheating.
  • Pin-Compatible Upgrades: Offers easy upgrades for existing designs due to its pin compatibility with other devices in the same family.

Applications

The LTC1323CSW#TRPBF is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems

Technical Specifications

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package: 20-Lead Wide Small Outline Package (SW)
  • Part Number: LTC1323CSW#TRPBF

In summary, the LTC1323CSW#TRPBF from Linear Technology is a high-performance RS485/RS422 transceiver that offers reliable, high-speed communication for industrial and networked systems. Its robust design and advanced features ensure that it can meet the demands of critical data communication tasks.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0811 $78.2433
6+ $21.3998 $128.3988
9+ $20.7311 $186.5799
12+ $20.0624 $240.7488
15+ $19.3936 $290.9040
20+ $17.3874 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess