EN
  • EN
  • DE
  • IT

LTC1334ISW#TR

Part No LTC1334ISW#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1129+
Reference case SOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746951-LTC1334ISW#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1334ISW#TR CAD Model

Description

LTC1334ISW#TR - High-Efficiency, Low-Power RS232/RS485 Multiprotocol Transceiver

The LTC1334ISW#TR from Linear Technology is a versatile multiprotocol transceiver designed to cater to the demanding requirements of mixed RS232 and RS485 data communications. This integrated circuit provides a seamless interface between different protocol standards, making it an ideal choice for systems that require reliable data exchange across various platforms.

Featuring a wide supply voltage range of 4.5V to 5.5V, the LTC1334ISW#TR is capable of operating in environments with fluctuating power supplies, ensuring consistent performance. The device is optimized for low power consumption, drawing a minimal 250µA of supply current when in full operation, and only 10µA in shutdown mode, thus extending the life of battery-powered applications.

The transceiver includes two RS232 drivers and two receivers, alongside an RS485 driver and receiver, allowing for half-duplex communication. The RS232 drivers maintain a 250kbps data rate, while the RS485 drivers support a higher data rate of 2.5Mbps, making the LTC1334ISW#TR suitable for high-speed data transfer applications.

One of the standout features of this product is its enhanced electrostatic discharge (ESD) protection. The RS232 pins can withstand ESD strikes of up to ±10kV, ensuring robustness and reliability in harsh industrial environments. The device also includes a charge pump circuit that generates the necessary RS232 voltage levels from a single 5V supply, eliminating the need for additional power sources.

The LTC1334ISW#TR comes in a 28-lead SOIC wide package, which is designed for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. The operating temperature range of the device spans from -40°C to 85°C, which allows its use in a wide range of industrial and commercial temperature environments.

Whether it's for industrial control systems, point-of-sale terminals, or data communication equipment, the LTC1334ISW#TR offers a reliable and efficient solution for multiprotocol data transfer, ensuring seamless integration and communication between different devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1676 $56.3352
5+ $23.1119 $115.5595
8+ $22.3897 $179.1176
11+ $21.6674 $238.3414
14+ $20.9451 $293.2314
18+ $18.7784 $338.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,976 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess